Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-725-107-040

Description
CBL ASSY SMP PLUG TO PLUG 4"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 095-725-107-040 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-107-040
Cable Assemblies - Coaxial Cables (RF) 095-725-107-040
CBL ASSY SMP PLUG TO PLUG 4"

CBL ASSY SMP PLUG TO PLUG 4"

Supplier's Site
RF Standard Cable Assembly - 95-725-107-040 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
95-725-107-040
RF Standard Cable Assembly 95-725-107-040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-107-040 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-107-040
RF Cable Assemblies 095-725-107-040
RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 4IN

RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 4IN

Supplier's Site Datasheet
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2297-ND
Coaxial Cables (RF) ARF2297-ND
CBL ASSY SMP PLUG TO PLUG 4"

CBL ASSY SMP PLUG TO PLUG 4"

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Richardson RFPD VAST STOCK CO., LIMITED DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-107-040 95-725-107-040 095-725-107-040 ARF2297-ND
Product Name Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Coaxial Cables (RF)
Cable Length 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm)
Application RF RF RF
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Laser Head Power Cable - 1115-801-746 - Zygo Corporation
Specs
Application Instrumentation and Control
Cable Length 0.0066 ft (0.0200 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
6+6 Pos. Male DIL 28AWG Cable Assembly, 150mm, Female 2nd end, Screw-Lok - G125-MC21205M1-0150F1 - Harwin Plc
Specs
Gender Male-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details