Amphenol RF Coaxial Cables (RF) - 336313-12-0050 336313-12-0050

Description
Manufacturer: Amphenol RF Division Win Source Part Number: 1092067-336313-12-00 50 Gender: Female to Female Length: 1.969" (50.01mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Categories: Cable Assemblies Status: Active Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yishun, Singapore
Coaxial Cables (RF) - 336313-12-0050
1092067-336313-12-0050
Coaxial Cables (RF) - 336313-12-0050 1092067-336313-12-0050
Manufacturer: Amphenol RF Division Win Source Part Number: 1092067-336313-12-00 50 Gender: Female to Female Length: 1.969" (50.01mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Categories: Cable Assemblies Status: Active Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092067-336313-12-0050
Gender: Female to Female
Length: 1.969" (50.01mm)
Cable Type: 1.13mm OD Coaxial Cable
Impedance: 50 Ohm
Style: SMA to UMC
1st Connector: SMA Female Jack
2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
Categories: Cable Assemblies
Status: Active
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2360-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2360-ND
Coaxial Cables (RF) ARF2360-ND
Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 1.969" (50.00mm)

Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 1.969" (50.00mm)

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336313-12-0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
336313-12-0050
Cable Assemblies - Coaxial Cables (RF) 336313-12-0050
CBL ASSY AMC-SMA JACK-PLG 1.969"

CBL ASSY AMC-SMA JACK-PLG 1.969"

Supplier's Site
RF Standard Cable Assembly - 336313-12-0050 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
336313-12-0050
RF Standard Cable Assembly 336313-12-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 336313-12-0050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-12-0050
RF Cable Assemblies 336313-12-0050
RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 50 mm

RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 50 mm

Supplier's Site Datasheet
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf - 46AJ1792 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf
46AJ1792
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf 46AJ1792
RF CABLE ASSY, AMC R/A PLUG-SMA JACK ROHS COMPLIANT: YES

RF CABLE ASSY, AMC R/A PLUG-SMA JACK ROHS COMPLIANT: YES

Supplier's Site
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf - 59Y6371 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf
59Y6371
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf 59Y6371
RF COAX, SMA JACK-AMC PLUG, 50MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 50MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1092067-336313-12-0050 ARF2360-ND 336313-12-0050 336313-12-0050 336313-12-0050 46AJ1792 59Y6371
Product Name Coaxial Cables (RF) - 336313-12-0050 Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.1641 ft (0.5001 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.4999 dm) 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, double-end, for Latches - G125-FC12005L0-XXXXF - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Audio Test Cable - 2521 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
M8/M12 Cable Assemblies - 1-2273120-5 - TE Connectivity
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers