Tripp Lite's 25-ft. White snagless category 5e (Cat5e) patch cable has 2 snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Standard, non-snagless category 5e patch cables are also available (N002-Series).
Features
CABLE MOD 8P8C PLUG TO PLUG 25'
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded
NETWORK CABLE, RJ45, CAT5E, 25FT, WHT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Tripp Lite by Eaton | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | N001-025-WH | N001-025-WH | N001-025-WH-ND | 44W6915 |
Product Name | Cat5e 350MHz Snagless Molded Patch Cable (RJ45 M/M) - White, 25-ft. | Cable Assemblies - Modular Cables | Modular Cables | Network Cable, Rj45, Cat5E, 25Ft, Wht; Lan Category Eaton Tripp Lite |
Application | LAN / Ethernet; Networking | LAN / Ethernet | LAN / Ethernet; Networking | |
Product Type | Patch | |||
Cable Type | Cat 5 | Cat 5 | Cat 5 | |
Cable Length | 25 ft (76.2 dm) | 25 ft (76.2 dm) | 25 ft (76.2 dm) | 24.93 ft (76 dm) |