With Tripp Lite's new category 6 molded patch cables you can stay ahead of the game by using this high-speed cable to distribute data, voice and video. These cables deliver stable performance up to 550MHz. Each comes UL verified meets EIA/TIA Cat6 TIA/EIA-568-B-2.1 draft 9 standards. Constructed with high-quality copper wire and a staggered-pin plug design, near-end crosstalk levels are kept to a minimum. Designed for use in category 6, category 5e and category 5 applications. Cat6 cables are available in a variety of colors with a snagless boot preventing cable snags.
Features
CABLE MOD 8P8C PLUG TO PLUG 5'
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
NETWORK CABLE, RJ45, CAT6, 5FT, GRY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Tripp Lite by Eaton | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | N201-005-GY | N201-005-GY | TL933-ND | 53M1561 |
Product Name | Cat6 Gigabit Snagless Molded Patch Cable (RJ45 M/M) - Gray, 5-ft. | Cable Assemblies - Modular Cables | Modular Cables | Network Cable, Rj45, Cat6, 5Ft, Gry; Lan Category Eaton Tripp Lite |
Application | LAN / Ethernet; Networking; Video | LAN / Ethernet | LAN / Ethernet; Networking | |
Product Type | Patch | |||
Cable Type | Cat 6 | Cat 6 | Cat 6 | |
Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.92 ft (15 dm) |