TE Connectivity High Speed Backplane Cable Assemblies 2364073-3

Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 4 Number of Pairs : 16 Number of Rows : 4 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Length (M) : .5 Product Type Features Cable Style : Madison TurboTwin Connector Type (End A) : STRADA Whisper Receptacle Connector Type (End B) : STRADA Whisper Receptacle Signal Characteristics Data Rate (GBS) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Cable Assemblies - 2364073-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Cable Assemblies
2364073-3
High Speed Backplane Cable Assemblies 2364073-3
Body Features Cable Flammability Rating : VW-1 Configuration Features Number of Columns : 4 Number of Pairs : 16 Number of Rows : 4 Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Length (M) : .5 Product Type Features Cable Style : Madison TurboTwin Connector Type (End A) : STRADA Whisper Receptacle Connector Type (End B) : STRADA Whisper Receptacle Signal Characteristics Data Rate (GBS) : 20

Body Features


  • Cable Flammability Rating : VW-1

Configuration Features


  • Number of Columns : 4
  • Number of Pairs : 16
  • Number of Rows : 4

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes

Other


  • Cable Assembly Length (M) : .5

Product Type Features


  • Cable Style : Madison TurboTwin
  • Connector Type (End A) : STRADA Whisper Receptacle
  • Connector Type (End B) : STRADA Whisper Receptacle

Signal Characteristics


  • Data Rate (GBS) : 20
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2364073-3
Product Name High Speed Backplane Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable I/O Cable Assemblies - 1-2231640-3 - TE Connectivity
Specs
Cable Length 42.65 ft (130 dm)
Standards / Certifications EU ELV Compliant with Exemptions
View Details
M8/M12 Cable Assemblies - 1-2273046-3 - TE Connectivity
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
M8/M12 Cable Assemblies - 1-2273008-1 - TE Connectivity
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
5 suppliers
Microminiature & Nanominiature D Connectors - 1-1589736-5 - TE Connectivity
Specs
Standards / Certifications Not Yet Reviewed for EU ELV
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details