TE Connectivity Pluggable I/O Cable Assemblies 2205063-1

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW Cable Style : Ribbon Cable Connector Type (End A) : MICRO-MATCH MOW Plug Connector Type (End B) : MICRO-MATCH MOW Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2205063-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2205063-1
Pluggable I/O Cable Assemblies 2205063-1
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Number of Positions : 10 Number of Signal Positions : 10 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW Cable Style : Ribbon Cable Connector Type (End A) : MICRO-MATCH MOW Plug Connector Type (End B) : MICRO-MATCH MOW Plug

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : Yes

Configuration Features


  • Keyed Position : 1
  • Number of Positions : 10
  • Number of Signal Positions : 10

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .075 M  [.246 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW
  • Cable Style : Ribbon Cable
  • Connector Type (End A) : MICRO-MATCH MOW Plug
  • Connector Type (End B) : MICRO-MATCH MOW Plug
Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2205063-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205063-1
Cable Assemblies - Rectangular Cable Assemblies 2205063-1
CABLE ASSEMBLY HEADER WTW 10POS

CABLE ASSEMBLY HEADER WTW 10POS

Supplier's Site
Rectangular Cable Assemblies - A123290-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123290-ND
Rectangular Cable Assemblies A123290-ND
10 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95")

10 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95")

Supplier's Site Datasheet
 - 1232153 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of Micro-MaTch IDC ribbon cable assemblies for use in wire to board interconnections. These Micro-MaTch ribbon cable assembles are terminated both ends with a Male-on-Wire Micro-MaTch connector. The Micro-MaTch range of connectors have a compact, space saving design with a 1.27mm pitch. The IDC contacts have a contact spring system that prevents fretting corrosion. A positioning spring on the female contact absorbs movement between the male and female contacts caused by vibration and thermal expansion. Prevention of movement on the contact spot enables a gas tight connection to be made which makes the contact spring system fretting resistant. The contacts are fully protected by red polyester housings. These Micro-MaTch IDC ribbon cable assemblies are available with 200 mm, 150 mm and 70 mm cable lengths. Cable Length = 75.5mm Cable Type = Flat Ribbon Cable Connector 1 Type = Micro-Match MOW Connector 2 Type = Micro-Match MOW Connector 1 Terminal/Contact Gender = Male Connector 1 Housing Gender = Female Connector 2 Housing Gender = Female Connector 2 Terminal/Contact Gender = Male Connector 1 Number of Ways = 10 Connector 2 Number of Ways = 10

A range of Micro-MaTch IDC ribbon cable assemblies for use in wire to board interconnections. These Micro-MaTch ribbon cable assembles are terminated both ends with a Male-on-Wire Micro-MaTch connector. The Micro-MaTch range of connectors have a compact, space saving design with a 1.27mm pitch. The IDC contacts have a contact spring system that prevents fretting corrosion. A positioning spring on the female contact absorbs movement between the male and female contacts caused by vibration and thermal expansion. Prevention of movement on the contact spot enables a gas tight connection to be made which makes the contact spring system fretting resistant. The contacts are fully protected by red polyester housings. These Micro-MaTch IDC ribbon cable assemblies are available with 200 mm, 150 mm and 70 mm cable lengths.
Cable Length = 75.5mm
Cable Type = Flat Ribbon Cable
Connector 1 Type = Micro-Match MOW
Connector 2 Type = Micro-Match MOW
Connector 1 Terminal/Contact Gender = Male
Connector 1 Housing Gender = Female
Connector 2 Housing Gender = Female
Connector 2 Terminal/Contact Gender = Male
Connector 1 Number of Ways = 10
Connector 2 Number of Ways = 10

Supplier's Site
Ribbon Cable, Mow Plug, 10Pos, 75Mm; Connector To Connector Amp Te Connectivity - 58Y5646 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 10Pos, 75Mm; Connector To Connector Amp Te Connectivity
58Y5646
Ribbon Cable, Mow Plug, 10Pos, 75Mm; Connector To Connector Amp Te Connectivity 58Y5646
RIBBON CABLE, MOW PLUG, 10POS, 75MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:10Position s; Cable Length - Imperial:2.953"; Cable Length - Metric:75mm; Connector Pitch:1.27mm; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 10POS, 75MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:10Positions; Cable Length - Imperial:2.953"; Cable Length - Metric:75mm; Connector Pitch:1.27mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Flat Cables Cable Assemblies
Product Number 2205063-1 2205063-1 A123290-ND 1232153 58Y5646
Product Name Pluggable I/O Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 10Pos, 75Mm; Connector To Connector Amp Te Connectivity
Cable Length 0.2461 ft (0.7500 dm) 0.2460 ft (0.7498 dm) 0.2460 ft (0.7498 dm) 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable I/O Cable Assemblies - 1-2267795-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Microminiature & Nanominiature D Connectors - 1-1925214-6 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 140 C (-40 to 284 F)
View Details
M8/M12 Cable Assemblies - 1-2273045-4 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers