Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : White, Brown, Green, Yellow, Gray, Pink, Blue, Red
Configuration Features Number of Positions : 8
Contact Features Contact Current Rating (Max) (AMP) : 2
Dimensions Wire Size (MMSQ) : .25 Wire Size (CMA) : 24
Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30
Housing Features Housing Material : GF Nylon
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M12x1
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator Shielded : No
Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes
Product Type Features Cable Assembly Type : M12 Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket
Body Features
- Cable Color : Gray
- Conductor Material : Copper Alloy
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Connector Color (End B) : Black
- Jacket Material : PUR
- Wire Color (Base) : White, Brown, Green, Yellow, Gray, Pink, Blue, Red
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 2
Dimensions
- Wire Size (MMSQ) : .25
- Wire Size (CMA) : 24
Electrical Characteristics
- Operating Voltage (VAC) : 30
- Operating Voltage (VDC) : 30
Housing Features
- Housing Material : GF Nylon
Mechanical Attachment
- Connector Orientation (End A) : Right Angle
- Connector Orientation (End B) : Right Angle
- Thread Size : M12x1
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
- Shielded : No
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length (M) : 3
- Field Serviceable : Yes
Product Type Features
- Cable Assembly Type : M12
- Connector Type (End A) : M12 Plug
- Connector Type (End B) : M12 Socket