TE Connectivity M8/M12 Cable Assemblies T4061220004-001

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type Features Cable Assembly Type : M8 Pigtail Connector Type (End A) : M8 Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - T4061220004-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
T4061220004-001
M8/M12 Cable Assemblies T4061220004-001
Body Features Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 4 Housing Features Housing Material : PA66+25GF Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : .5 Product Type Features Cable Assembly Type : M8 Pigtail Connector Type (End A) : M8 Plug

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 4

Housing Features


  • Housing Material : PA66+25GF

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : .5

Product Type Features


  • Cable Assembly Type : M8 Pigtail
  • Connector Type (End A) : M8 Plug
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number T4061220004-001
Product Name M8/M12 Cable Assemblies
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Cable Assemblies - 1-2083115-1 - TE Connectivity
Specs
Cable Length 8 ft (24.38 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 140 C (-40 to 284 F)
View Details
RF Cable Assemblies - 1-2016489-0 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
M8/M12 Cable Assemblies - 1-2273007-3 - TE Connectivity
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers