RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 8 IN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cable Assembly Coaxial SMPM to SMPM 0.085" Semi-Rigid Cable 8.000" (203.20mm)
CBL ASSY SMPM PLUG TO PLUG 8"
RF COAX, SMPM PLUG-SMPM PLUG, 203MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 095-725-111-080 | 095-725-111-080 | 095-725-111-080-ND | 095-725-111-080 | 18AC0939 |
Product Name | RF Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Rf Coax, Smpm Plug-Smpm Plug, 203Mm; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF | |
Product Type | 0.085 Conformable Semi Rigid | ||||
Cable Length | 0.6667 ft (2.03 dm) | 0.6667 ft (2.03 dm) | 0.6667 ft (2.03 dm) | 0.6667 ft (2.03 dm) | 0.6660 ft (2.03 dm) |
Standards / Certifications | RoHS | RoHS |