Cinch Connectivity Solutions Coaxial Cables (RF) 415-0084-300

Description
Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 11.811" (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - J923-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J923-ND
Coaxial Cables (RF) J923-ND
Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 11.811" (300.00mm)

Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 11.811" (300.00mm)

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 415-0084-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
415-0084-300
Cable Assemblies - Coaxial Cables (RF) 415-0084-300
CBL ASSY U.FL PLUG-PLUG 11.811"

CBL ASSY U.FL PLUG-PLUG 11.811"

Supplier's Site
RF Cable Assemblies - 415-0084-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0084-300
RF Cable Assemblies 415-0084-300
RF Cable Assemblies UMC PLUG/UMC PLUG LOW PROFILE 300MM

RF Cable Assemblies UMC PLUG/UMC PLUG LOW PROFILE 300MM

Supplier's Site Datasheet
RF Standard Cable Assembly - 415-0084-300 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
415-0084-300
RF Standard Cable Assembly 415-0084-300
The UMC cable plugs and jack receptacles offer 2.0mm and 2.5mm maximum mated height options with DC to 6 GHz electrical performance. All parts are RoHS compliant and mate with the Hirose U.FL series connectors.

The UMC cable plugs and jack receptacles offer 2.0mm and 2.5mm maximum mated height options with DC to 6 GHz electrical performance. All parts are RoHS compliant and mate with the Hirose U.FL series connectors.

Supplier's Site Datasheet
Coaxial Cable, 300Mm, White; Connector To Connector Johnson Cinch Connectivity - 39M5138 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 300Mm, White; Connector To Connector Johnson Cinch Connectivity
39M5138
Coaxial Cable, 300Mm, White; Connector To Connector Johnson Cinch Connectivity 39M5138
COAXIAL CABLE, 300MM, WHITE; Connector to Connector:90° UMC Plug to 90° UMC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 300MM, WHITE; Connector to Connector:90° UMC Plug to 90° UMC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number J923-ND 415-0084-300 415-0084-300 415-0084-300 39M5138
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly Coaxial Cable, 300Mm, White; Connector To Connector Johnson Cinch Connectivity
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.9842 ft (3 dm) 0.9842 ft (3 dm) 0.9843 ft (3 dm) 0.9842 ft (3 dm) 0.9843 ft (3 dm)
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Large Series - 7-Pole 24V Large Coils - 00552400 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Connecting cable - NEBV-C1SW3-K-2.5-N-LE3-S9 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Connection diagram type C as per EN 175301-803
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details