Cable Assembly Coaxial BNC to SMA RG-316 18.00" (457.20mm)
RF Cable Assemblies SMA TO BNC ST PLGS RG-316 18"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY BNC-SMA PLUG-PLUG 18"
cable assembly,sma straight plug to bncstraight plug,rg-316 cable,18 inch
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | J10231-ND | 415-0028-018 | 415-0028-018 | 415-0028-018 | 70090254 | 22H5663 |
Product Name | Coaxial Cables (RF) | RF Cable Assemblies | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | cable assembly,sma straight plug to bncstraight plug,rg-316 cable,18 inch | Coaxial Cable Assembly; Connector Type A Johnson Cinch Connectivity |
Application | RF | RF | RF | |||
Cable Type | Coaxial | Coaxial | Coaxial | |||
Cable Length | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) |
Connector Type | BNC | BNC; SMA Plug | BNC; SMA Straight Plug |