CBL ASSY SMA PLUG TO PLUG 9"
Cable Assembly Coaxial SMA to SMA Hand Formable .141 9.000" (228.60mm)
RF Cable Assemblies SMA St Plug to St Plug 141 9 Inch
SMA Cable Assembly, Straight Plug to Straight Plug, 0.141 Conformable Cable, 9 Inches.
Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 135101-R2-09.00 | ACX1681-ND | 135101-R2-09.00 | 135101-R2-09.00 |
Product Name | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cables (RF) | RF Cable Assemblies | RF Standard Cable Assembly |
Cable Length | 0.7500 ft (2.29 dm) | 0.7500 ft (2.29 dm) | 0.7500 ft (2.29 dm) | 0.7500 ft (2.29 dm) |
Application | RF | RF | RF | |
Cable Type | Coaxial |