COAXIAL CABLE 1000FT, BLACK; Coaxial Cable Type:Belden 7809A; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 95B5122 |
Product Name | Coaxial Cable 1000Ft, Black; Coaxial Cable Type Belden |
Cable Type | Coaxial |