SENSOR CABLE ASSEMBLY; Connector Type A:5/8"-24 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3.04m; Cable Length - Imperial:10ft; Product Range:-; Connector Type B:Free End RoHS Compliant: NA
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 45M7006 |
Product Name | Sensor Cable Assembly; Connector Type A Red Lion Controls |
Application | Instrumentation and Control |