200 Black CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:200ft; Cable Length - Metric:60.96m RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 95W2641 |
Product Name | 200 Black Cctv Bnc Video/power Siamese Cable; Connector Type A Defender Security |
Application | Power Cable; Video |