CBL CIRC 4POS MALE TO WIRE 3.28'
Cable Assembly 3.28' (1.00m)
Harting 4 way male and female straight or angled cable connector cordsets, in M12 format with D coding to a free end. These durable connector cordsets are suitable for data networking applications and Fast Ethernet that is found in many industries. Connector cordsets are supplied with 1, 5 and 10 metres of green PVC or PUR cable as stated and are terminated with a straight or angled M12 cable connector at one end only.
Connector A = M12
Connector B = Unterminated
Number of Cores = 4
Sheath Colour = Green
IP Rating = IP67
Cable Shape = Multicore
American Wire Gauge = 22 AWG
Connector A Housing Gender = Plug
Minimum Operating Temperature = -30°C
Standards Met = IEC 61076-2-101, ISO/IEC 11 801, ISO/IEC 24 702, RoHS Compliant
SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
Product Number | 21349200477010 | 1195-3883-ND | 8775018 | 94X0189 |
Product Name | Cable Assemblies - Circular Cable Assemblies | Circular Cable Assemblies | Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting | |
Cable Shielding | Shielded | |||
Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | |
Application | LAN / Ethernet; Networking | |||
Standards / Certifications | RoHS; ISO; IEC; IEC 61076-2-101, ISO/IEC 11 801, ISO/IEC 24 702, RoHS Compliant | RoHS |