SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 62AC6809 |
Product Name | Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Belden |
Standards / Certifications | RoHS |