SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
Audio, Control and Instrumentation Cables, 20 AWG, Stranding 7 X 28, FEP
Stranded tinned copper conductors. FEP insulation. Conductors cabled. 100% Beldfoil® + 85% tinned copper braid shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. Non-conduit.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Cable Assemblies | Control and Instrumentation Cables |
Product Number | 87K1745 | 70005876 |
Product Name | Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden | MULTI CONDUCTOR, 2 COND, 20AWG (7X28), SHIELDED, PLENUM AUDIO, CONTROL CABLE RED |
Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian) |
Product Type | Multiconductor Cable | |
Cable Jacket | Fluorinated Ethylene Propylene | |
Cable Insulation | FEP | |
Cable Conductor | Copper |