HOOK-UP WIRE, 0.5MM2, BLUE, 328FT; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 42AH9165 |
Product Name | Hook-Up Wire, 0.5Mm2, Blue, 328Ft; Jacket Material Alpha Wire |
Standards / Certifications | RoHS |