SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 07AH4276 |
Product Name | Sensor Cord, 5P M12 Rcpt-Free End, 2M; Cable Length Metric Multicomp Pro |
Cable Length | 6.56 ft (20 dm) |