CABLE, COMPUTER, DB25 M TO F, 5M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 74M5832 |
Product Name | Cable, Computer, Db25 M To F, 5M; Connector Type A Videk |
Application | Computer |