CABLE ASSY, HDMI A SOCKET-PLUG, 200MM; Connector Type A:HDMI A Socket; Connector Type B:DisplayPort Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 40Y9075 |
Product Name | Cable Assy, Hdmi A Socket-Plug, 200Mm; Connector Type A Multicomp |
Cable Length | 0.6562 ft (2 dm) |