Alpha Wire Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 65244CY SL002

Description
SHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4107 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
61AC4107
Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire 61AC4107
SHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 24AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC4107
Product Name Shld Flex Cable, 4Cond, 24Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Large Series - 7-Pole 24V Large Coils - 00551800 - Littelfuse, Inc.
Specs
Application Automotive
View Details
6+6 Pos. Male DIL 28AWG Cable Assembly, 300mm, Female 2nd end, Screw-Lok male - G125-MC21205M1-0300F0 - Harwin Plc
Specs
Gender Male-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Connecting cable - NEBU-M8G4-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers