HOOK UP WIRE, 1000FT, 26AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 03F1817 |
Product Name | Hook Up Wire, 1000Ft, 26Awg Copper White; Jacket Material Belden |
Rated Temperature | 105 C (221 F) |