MIN Size I, Cordset, 4 Pole, Female Right Angle, 6 Ft, 10A, Yellow, PVC
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MIN-4FP-6-R |
Product Name | MIN Size I (7/8") Female Cordset |
Application | Instrumentation and Control |
Product Type | MIN Cordset |
Cable Shielding | No Shielding |