MAC, Cordset, 5 Pole, Female Right Angle, 20 Ft, 4A, Yellow, PVC
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MAC-5FP-20R |
Product Name | Micro-AC (1/2-20UN2) Female Cordset |
Application | Instrumentation and Control |
Product Type | Micro AC Cordset |
Cable Shielding | No Shielding |
Cable Length | 20 ft (60.96 dm) |