Profibus PA, Receptacle, 4 Pole, Female Straight, 0.3 Meters, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | PBIN-4FR-0.3M-SS |
Product Name | Profibus-PA Series Receptacle w/Lead |
Application | Instrumentation and Control; Networking |
Cable Shielding | No Shielding |
Cable Length | 0.9843 ft (3 dm) |
Connector Type | Thread-On Style Plugs |