MIN Size I, Cordset, 3 Pole, Female Straight, 3 Ft, 10A, Yellow, PVC, Stainless Steel
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MIN-3FPX-3-SS |
Product Name | MIN Size I (7/8") Female Cordset |
Application | Instrumentation and Control |
Product Type | MIN Cordset |
Cable Shielding | No Shielding |