MDC, Cordset, 5 Pole, Male Straight, 1M, 18awg, 4A, Yellow, PVC, Stainless Steel
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MDC-5MPX-1M-SS |
Product Name | MDC (M12) Male Cordset |
Application | Instrumentation and Control |
Product Type | Micro DC Cordset |
Cable Shielding | No Shielding |
Cable Length | 3.28 ft (10 dm) |