MDC, Cordset, 3 Pole, Male Straight, 5M, 4A, Yellow, PUR, Nickel Brass
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MDCP-3MP-5M |
Product Name | MDC (M12) Male Cordset |
Application | Instrumentation and Control |
Product Type | Micro DC Cordset |
Cable Shielding | No Shielding |
Cable Length | 16.4 ft (50 dm) |