MDC, Shielded, Cordset, 6 Pole, Female Right Angle, 1M, 4A, Yellow, PVC, Nickel Brass
Mencom Corporation | |
---|---|
Product Category | Cable Assemblies |
Product Number | MDCM-6FP-1M-R |
Product Name | MDC (M12) Female Shielded Cordset |
Application | Instrumentation and Control |
Product Type | Micro DC Cordset |
Cable Shielding | Foil |
Cable Length | 3.28 ft (10 dm) |