L-com, Inc. Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 4 Male, 25.0 ft CSMNRA9-4MM-25

Description
L-com's CSMNRA9 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 4 Male, 25.0 ft - CSMNRA9-4MM-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 4 Male, 25.0 ft
CSMNRA9-4MM-25
Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 4 Male, 25.0 ft CSMNRA9-4MM-25
L-com's CSMNRA9 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS232 serial communications

L-com's CSMNRA9 series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and right angle (up exit) D-Sub connector on the other. These right angle D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Used to Connect D-Sub devices in tight spaces
  • Wired straight through to connect many serial devices/peripherals

Application

  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking
  • RS232 serial communications
Supplier's Site
Ca Db9M/m Str-Ra Exit 4 25F L-Com - 41X3345 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/m Str-Ra Exit 4 25F L-Com
41X3345
Ca Db9M/m Str-Ra Exit 4 25F L-Com 41X3345
CA DB9M/M STR-RA EXIT 4 25F

CA DB9M/M STR-RA EXIT 4 25F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMNRA9-4MM-25 41X3345
Product Name Deluxe Molded D-Sub Cable, DB9 Male / Right Angle Exit 4 Male, 25.0 ft Ca Db9M/m Str-Ra Exit 4 25F L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Fast Ethernet Cat5e Data Double-Ended Cordset - 0985 342 S4723 - Belden Inc.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Shielded
View Details
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details