Designed for today's high-density patch panels, these unique Category 5E molded patch cables feature an easy to depress "shark fin" snagless molded boot that makes connecting your cables easier. The clear boot also allows the color of each cable to be easily identified up to each port for easy cable identification. Each cable is tested for Category 5E performance to ensure you get maximum speed out of your network. Contact us today for your patch cable needs!
Features
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 100 ; LAN Category:Cat5e; Cable Length - Metric:30.5m; Cable Length - Imperial:100ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Green; Product Range:TRD815-B Series
L-com, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | TRD815GR-100 | 90M1719 |
Product Name | Premium Category 5E Patch Cable, RJ45 / RJ45, Green 100.0 ft | Enet Cord, Cat5E, Rj45 Plug-Plug, 100 ; Lan Category L-Com |
Application | LAN / Ethernet; Telecommunications | LAN / Ethernet |