N.A. Voltage Rating: See Remarks
N.A. Min Fix Inst Op Temp: -40ºC
N.A. Max Fix Inst Op Temp: +105ºC
N.A. Flammability: VW-1
Min Bend Radius: 6x Cable Diameter
Cable Style: North American
N.A. Conductor Size: 16 AWG
Number of Conductors: 1
Cond. Color Code: White
N.A. Cable Type: See Remarks
Cable Color: White
Cable Standard: UL 1063
Approx. Outer Diameter: 3.1mm
General Material: PVC
Oil Resistant: no
Fillerless: no
Shielded: no
CE Marking: no
REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.
Interpower | |
---|---|
Product Category | Cable Assemblies |
Product Number | 55011620 |
Product Name | White PVC Single Wire |
Standards / Certifications | UL Recognized Component Mark (US and Canadian) |