Hubbell Incorporated Fiber Optic Patch Cord DFPCLCLCF2MM

Description
2 M 50 MICROMETER CABLE TYPE ROHS APPROVAL DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END COLOR AQUA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCLCLCF2MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCLCLCF2MM
Fiber Optic Patch Cord DFPCLCLCF2MM
2 M 50 MICROMETER CABLE TYPE ROHS APPROVAL DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END COLOR AQUA
  • 2 M
  • 50 MICROMETER CABLE TYPE
  • ROHS APPROVAL
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • LC CONNECTOR AT ONE END
  • LC CONNECTOR AT OTHER END
  • COLOR AQUA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCLCLCF2MM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
2 suppliers
Cable Assemblies 300V/500V/750V Or Higher Voltage Elevator wiring Harness - CY-DTWH-01 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Elevator
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Connecting cable - NEBV-B2W3F-P-K-0.6-N-LE3 - Festo Corporation
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Connection diagram form B as per industrial standard, 11 mm
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details