Hubbell Incorporated Patch Cord HI615AA

Description
CATEGORY 6 TYPE 15 FT 15 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE STANDARD RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HI615AA - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HI615AA
Patch Cord HI615AA
CATEGORY 6 TYPE 15 FT 15 LENGTH IN FT 24 AWG CONDUCTOR SIZE THERMOPLASTIC JACKET MATERIAL BOOT END STYLE STANDARD RJ45 CONNECTOR AT ONE END STANDARD RJ45 CONNECTOR AT OTHER END HUBBELL[R] BRAND FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 6 TYPE
  • 15 FT
  • 15 LENGTH IN FT
  • 24 AWG CONDUCTOR SIZE
  • THERMOPLASTIC JACKET MATERIAL
  • BOOT END STYLE
  • STANDARD RJ45 CONNECTOR AT ONE END
  • STANDARD RJ45 CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • FREQUENCY RATING 10 TO 500 HZ, CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HI615AA
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - 7-Pole 12V Small Coils - 00550191 - Littelfuse, Inc.
Specs
Application Automotive
View Details
DC Cable - 016-330-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Connector Type Molex #22-11-2042 (2.54mm Straight Male) or Molex #22-12-2044 (2.54mm Right Angle Male)
Gender Male-Female
View Details
Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Mini 90 Degree to Cut End 5 Pole TPE Cordset - KW0500115 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type Mini F 7/8" 90 Degree
View Details