Harwin Plc 10+10 Pos. Female DIL 28 AWG Cable Assembly, 150mm, double-end, no Screw-Lok G125-FC22005F0-0150F0

Description
Female-to-Female with white 28 AWG cable, 150mm (6″) long – 20 contacts (10+10). Screw-Lok compatible housing style, no screw-loks fitted. Manufactured with G125-0020005 crimp contacts, G125-224209600 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 28 AWG Cable Assembly, 150mm, double-end, no Screw-Lok - G125-FC22005F0-0150F0 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 28 AWG Cable Assembly, 150mm, double-end, no Screw-Lok
G125-FC22005F0-0150F0
10+10 Pos. Female DIL 28 AWG Cable Assembly, 150mm, double-end, no Screw-Lok G125-FC22005F0-0150F0
Female-to-Female with white 28 AWG cable, 150mm (6″) long – 20 contacts (10+10). Screw-Lok compatible housing style, no screw-loks fitted. Manufactured with G125-0020005 crimp contacts, G125-224209600 Double Row crimp housings. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Female-to-Female with white 28 AWG cable, 150mm (6″) long – 20 contacts (10+10). Screw-Lok compatible housing style, no screw-loks fitted.
  • Manufactured with G125-0020005 crimp contacts, G125-224209600 Double Row crimp housings. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-FC22005F0-0150F0
Product Name 10+10 Pos. Female DIL 28 AWG Cable Assembly, 150mm, double-end, no Screw-Lok
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL 26 AWG Cable Assembly, double-end, for Latches - G125-FC13405L0-XXXXF - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, single-end, Screw-Lok - G125-FC22668F1-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, single-end, for Latches - G125-FC12605L0-XXXXL - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
8+4 Pos. Female 28 AWG+18 AWG Cable Assembly, double-end, Screw-Lok Reverse Fix - G125-FC208F2-2B2B-XXXXF2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details