HAVE, Inc. Canare RCAP002F 75 Ohm RCA-RCA 2' CANRCAP002F

Description
CANRCAP002FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 2':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF

Suppliers

Company
Product
Description
Supplier Links
Canare RCAP002F 75 Ohm RCA-RCA 2' - CANRCAP002F - HAVE, Inc.
Hudson, NY, USA
Canare RCAP002F 75 Ohm RCA-RCA 2'
CANRCAP002F
Canare RCAP002F 75 Ohm RCA-RCA 2' CANRCAP002F
CANRCAP002FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 2':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF

CANRCAP002FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 2':, Black
FEATURES:

  • Canare 75 Ohm RCA Crimp Plugs
  • Super Flexible
  • High Density Copper Braid Shields
  • Variety of Jacket Colors and lengths available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
  • Great for SPDIF
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANRCAP002F
Product Name Canare RCAP002F 75 Ohm RCA-RCA 2'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies 300V/500V/750V Or Higher Voltage Elevator wiring Harness - CY-DTWH-06 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Elevator
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
Motor cable - NEBM-M16G8-E-7.5-Q7-LE8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details