RF Cable Assemblies BNC 50OHM RG174
CBL ASSY BNC PLUG TO PLUG 15'
Cable Assembly Coaxial BNC to BNC RG-174 180.0" (4.6m) 15.0'
RF/COAXIAL CABLE, RG-174, 4.572M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:- RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 2249-K-180 | 2249-K-180 | 501-2157-ND | 16C1168 |
Product Name | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cables (RF) | Rf/coaxial Cable, Rg-174, 4.572M; Connector Type A Pomona |
Application | RF | RF | ||
Product Type | RG-174/U | |||
Standards / Certifications | RoHS | RoHS |