Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
CAT6 PATCH CORD, 10FT, BLUE ROHS COMPLIANT: YES
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | 1847-BM-6UE010F-ND | 07AH5964 |
Product Name | Modular Cables | Cat6 Patch Cord, 10Ft, Blue Rohs Compliant Bel |
Application | LAN / Ethernet | |
Cable Type | Cat 6 | |
Cable Shielding | No Shielding | |
Cable Length | 10 ft (30.48 dm) |