mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 1.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2010LF.
4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 1.0m, PVC jacket
36 Position miniSAS HD 4x Plug to Plug 3.28' (1.00m) Black Shielded
CABLE MINISAS HD 4X M-M 1M
Amphenol Communications Solutions | FCI | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 10112041-2010LF | 10112041-2010LF | 609-4650-ND | 10112041-2010LF |
Product Name | mini-SAS HD | Cable Assemblies and IO cable connectors, IO cable connectors, Mini-SAS HD, External Cable Assemblies, Conductor Size=30 AWG | Pluggable Cables | Cable Assemblies - Pluggable Cables |
Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |
Connector Type | Cable Assemblies | miniSAS HD 4x | ||
Rated Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
Application | Computer |