Buy 4ft Amphenol CO-316RASMAX2-004 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated
Cable Assembly Coaxial SMA to SMA RG-316 48.0" (1.2m) 4.0'
CABLE ASSY, SMA R/A PLUG-PLUG, 4FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Brown, Transparent RoHS Compliant: Yes
Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 3272-CO-316RASMAX2-004-ND | 72AJ8176 | |
Product Name | Amphenol CO-316RASMAX2-004 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 4ft | Coaxial Cables (RF) | Cable Assy, Sma R/a Plug-Plug, 4Ft; Connector To Connector Amphenol Cables On Demand |
Application | RF | RF | |
Product Type | Patch | ||
Cable Type | Coaxial | Coaxial | |
Cable Shielding | Braid | ||
Cable Length | 4 ft (12.19 dm) | 4 ft (12.19 dm) | 3.94 ft (12 dm) |