Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
CABLE ASSEMBLIES
TENSILITY INTERNATIONAL CORPORATION
10-03231 -- BARREL AUDIO CABLES
Tensility International Corporation
Barrel Audio Cables
10-03231
Description
CBL ASSEM 4CON 3.5MM F 6M
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
10-03231-ND
Barrel Audio Cables
10-03231-ND
CBL ASSEM 4CON 3.5MM F 6M
CBL ASSEM 4CON 3.5MM F 6M
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
10-03231-ND
Product Name
Barrel Audio Cables
Application
Audio
Unlock Full Specs
to access all available technical data
Similar Products
Zygo Corporation
Laser Head Power Cable
1115-801-248
Specs
Application
Instrumentation and Control
Product Type
Serial
Cable Length
0.0131 ft (0.0400 dm)
View Details
Flexco Microwave, Inc.
Flexible Coaxial Cable 14 GHz
FC445
Specs
Application
Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type
Coaxial
Cable Shielding
Braid (optional feature)
View Details
Harwin Plc
3+3 Pos. Male DIL 28AWG Cable Assembly, 300mm, double-end, Screw-Lok
G125-MC20605M1-0300M1
Specs
Gender
Male-Male
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details
Allen-Bradley / Rockwell Automation
DeviceNet Physical Media
1485G-P1F5-V5
View Details