SV Microwave, Inc. Cable Assemblies - Coaxial Cables (RF) 7032-7156

Description
CBL ASSY SMPM JACK TO JACK 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 7032-7156 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7156
Cable Assemblies - Coaxial Cables (RF) 7032-7156
CBL ASSY SMPM JACK TO JACK 6"

CBL ASSY SMPM JACK TO JACK 6"

Supplier's Site
Coaxial Cables (RF) - 7032-7156-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-7156-ND
Coaxial Cables (RF) 7032-7156-ND
Cable Assembly Coaxial SMPM to SMPM TFlex-405 6.000" (152.40mm)

Cable Assembly Coaxial SMPM to SMPM TFlex-405 6.000" (152.40mm)

Supplier's Site Datasheet
RF Cable Assemblies - 7032-7156 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-7156
RF Cable Assemblies 7032-7156
RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .085Cbl

RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .085Cbl

Supplier's Site Datasheet
RF Standard Cable Assembly - 7032-7156 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
7032-7156
RF Standard Cable Assembly 7032-7156
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey VAST STOCK CO., LIMITED Richardson RFPD
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-7156 7032-7156-ND 7032-7156 7032-7156
Product Name Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) RF Cable Assemblies RF Standard Cable Assembly
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Small Series - 7-Pole 24V Small Coils - 00521330 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Connecting cable - NEBP-M16W6-K-2-M9W5 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M16x0.75
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details