Cable Assembly Coaxial BNC to BNC RG-58 1181.1" (30.0m) 98.4'
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-58 coaxial cable
CBL ASSY BNC PLUG TO PLUG 30M
RF COAX CABLE, RG58, BNC PLUG, 30M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m RoHS Compliant: Yes
DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | ACX2394-ND | 115101-19-M30.0 | 115101-19-M30.0 | 78X4483 |
Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg58, Bnc Plug, 30M, Black; Connector Type A Amphenol Rf |
Application | RF | RF | RF | |
Cable Type | Coaxial | Coaxial | ||
Cable Length | 98.42 ft (300 dm) | 98.42 ft (300 dm) | 98.42 ft (300 dm) | 98.43 ft (300 dm) |