SV Microwave, Inc. Cable Assemblies - Coaxial Cables (RF) 7029-3381

Description
CBL ASSY SMA PLUG TO PLUG 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 7029-3381 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7029-3381
Cable Assemblies - Coaxial Cables (RF) 7029-3381
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site
RF Standard Cable Assembly - 7029-3381 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
7029-3381
RF Standard Cable Assembly 7029-3381
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - 1678-7029-3381-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7029-3381-ND
Coaxial Cables (RF) 1678-7029-3381-ND
Cable Assembly Coaxial SMA to SMA TFlex-405 6.000" (152.40mm)

Cable Assembly Coaxial SMA to SMA TFlex-405 6.000" (152.40mm)

Supplier's Site Datasheet
Coax Cable, Sma Plug-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave - 68AH8172 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave
68AH8172
Coax Cable, Sma Plug-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave 68AH8172
COAX CABLE, SMA PLUG-SMA PLUG, 6"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-SMA PLUG, 6"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7029-3381 7029-3381 1678-7029-3381-ND 68AH8172
Product Name Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cables (RF) Coax Cable, Sma Plug-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igus® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Laser Head Power Cable - 1115-801-248 - Zygo Corporation
Specs
Application Instrumentation and Control
Product Type Serial
Cable Length 0.0131 ft (0.0400 dm)
View Details
M8/M12 Cable Assemblies - 1-2273105-1 - TE Connectivity
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
5 suppliers
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details