TE Connectivity M8/M12 Cable Assemblies TAD14145101-005

Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter (MM) : 6.65 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly Type : M12 Pigtail Connector Type (End A) : M12 Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14145101-005 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14145101-005
M8/M12 Cable Assemblies TAD14145101-005
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter (MM) : 6.65 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly Type : M12 Pigtail Connector Type (End A) : M12 Plug

Body Features


  • Cable Color : Green
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 19

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter (MM) : 6.65
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Cable Assembly Type : M12 Pigtail
  • Connector Type (End A) : M12 Plug
Supplier's Site Datasheet
Circular Cable Assemblies - 17-TAD14145101-005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14145101-005-ND
Circular Cable Assemblies 17-TAD14145101-005-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - TAD14145101-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAD14145101-005
Cable Assemblies - Circular Cable Assemblies TAD14145101-005
CBL CIRC 4POS MALE TO WIRE 16.4'

CBL CIRC 4POS MALE TO WIRE 16.4'

Supplier's Site
Connector Type A Te Connectivity - 52AH8117 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
52AH8117
Connector Type A Te Connectivity 52AH8117
Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14145101-005 17-TAD14145101-005-ND TAD14145101-005 52AH8117
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Connector Type A Te Connectivity
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - 1-2273112-3 - TE Connectivity
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
High Speed Digital & Data Cable - 666505-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - D57186-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
M8/M12 Cable Assemblies - 1-2273004-2 - TE Connectivity
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers