CABLE MOD 6P4C PLUG TO PLUG 14'
PATCH CORD, RJ11 PLUG-RJ11 PLUG, 14 ; LAN Category:-; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Connector to Connector:RJ11 Plug to RJ11 Plug; Jacket Color:Silver; Product Range:- RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | 1847-BC-64SS014F-ND | 41AH7672 |
Product Name | Modular Cables | Patch Cord, Rj11 Plug-Rj11 Plug, 14 ; Lan Category Bel |
Cable Type | Flat Cable | |
Cable Shielding | No Shielding | |
Cable Length | 14 ft (42.67 dm) | 14.01 ft (42.7 dm) |
Connector Type | Plug to Plug | RJ-11; RJ11 Plug to RJ11 Plug |