Cinch Connectivity Solutions Cable Assemblies - Coaxial Cables (RF) 415-0084-500

Description
CBL ASSY U.FL PLUG-PLUG 19.69"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) - 415-0084-500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
415-0084-500
Cable Assemblies - Coaxial Cables (RF) 415-0084-500
CBL ASSY U.FL PLUG-PLUG 19.69"

CBL ASSY U.FL PLUG-PLUG 19.69"

Supplier's Site
Coaxial Cables (RF) - J924-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
J924-ND
Coaxial Cables (RF) J924-ND
Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 19.69" (500.00mm)

Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 19.69" (500.00mm)

Supplier's Site Datasheet
Geneva, IL, United States
RF Standard Cable Assembly
415-0084-500
RF Standard Cable Assembly 415-0084-500
The UMC cable plugs and jack receptacles offer 2.0mm and 2.5mm maximum mated height options with DC to 6 GHz electrical performance. All parts are RoHS compliant and mate with the Hirose U.FL series connectors.

The UMC cable plugs and jack receptacles offer 2.0mm and 2.5mm maximum mated height options with DC to 6 GHz electrical performance. All parts are RoHS compliant and mate with the Hirose U.FL series connectors.

Supplier's Site Datasheet
RF Cable Assemblies - 415-0084-500 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
415-0084-500
RF Cable Assemblies 415-0084-500
RF Cable Assemblies UMC PLUG/UMC PLUG LOW PROFILE 500MM

RF Cable Assemblies UMC PLUG/UMC PLUG LOW PROFILE 500MM

Supplier's Site Datasheet
Coaxial Cable, 500Mm, White; Connector To Connector Johnson Cinch Connectivity - 39M5139 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Mm, White; Connector To Connector Johnson Cinch Connectivity
39M5139
Coaxial Cable, 500Mm, White; Connector To Connector Johnson Cinch Connectivity 39M5139
COAXIAL CABLE, 500MM, WHITE; Connector to Connector:90° UMC Plug to 90° UMC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 500MM, WHITE; Connector to Connector:90° UMC Plug to 90° UMC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 415-0084-500 J924-ND 415-0084-500 415-0084-500 39M5139
Product Name Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Coaxial Cable, 500Mm, White; Connector To Connector Johnson Cinch Connectivity
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies IATF16949 Automotive Roof wiring Harness - CY-DPWH-01 - Ningbo Changyu Electronics Manufacturing Co., Ltd.
Ningbo Changyu Electronics Manufacturing Co., Ltd.
Specs
Application Automotive; Automotive
Standards / Certifications RoHS; RoHS;IPC-620;IATF16949;ISO9001;ISO14001;ISO45001;UL
View Details
Connecting cable - NEBU-M12W5-K-2-M12W5 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details