Tripp Lite by Eaton High Speed HDMI Flat Cable, Ultra HD 4K x 2K, Digital Video with Audio (M/M), Black, 3-ft. P568-003-FL

Description
Tripp Lite's 3-ft Flat High Speed HDMI (High Definition Multimedia Interface) Gold Cable allows interconnection between digital display devices, such as DTV's (digital television), plasma displays, LCD TV's, and projectors, to Digital source devices, such as digital set-top boxes, Blu-Ray players, and AV receivers. Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter. Utilizing a flat design, each individual inner conductor is organized differently to reduce cross-talk between the wires, which produces a cleaner signal than round HDMI cables. Flat HDMI cables also fit closer to walls and better around bends and turns, as well as under carpeting. Features Flat design for better manageability Flat conductors reduce crosstalk and inductance Creates a pure digital connection between HDMI-enabled HDTV display devices and HDMI-enabled digital video sources Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter Gold-plated connectors provide optimal signal transfer Premium double-shielded cable protects against outside noise (EMI/RFI) Impedance-matched twisted-pair construction reduces cross-talk and interference Bandwidth up to 18 Gbps - Full 1080p Resolution Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations Supports Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Flat Cable, Ultra HD 4K x 2K, Digital Video with Audio (M/M), Black, 3-ft. - P568-003-FL - Tripp Lite by Eaton
Chicago, IL, United States
High Speed HDMI Flat Cable, Ultra HD 4K x 2K, Digital Video with Audio (M/M), Black, 3-ft.
P568-003-FL
High Speed HDMI Flat Cable, Ultra HD 4K x 2K, Digital Video with Audio (M/M), Black, 3-ft. P568-003-FL
Tripp Lite's 3-ft Flat High Speed HDMI (High Definition Multimedia Interface) Gold Cable allows interconnection between digital display devices, such as DTV's (digital television), plasma displays, LCD TV's, and projectors, to Digital source devices, such as digital set-top boxes, Blu-Ray players, and AV receivers. Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter. Utilizing a flat design, each individual inner conductor is organized differently to reduce cross-talk between the wires, which produces a cleaner signal than round HDMI cables. Flat HDMI cables also fit closer to walls and better around bends and turns, as well as under carpeting. Features Flat design for better manageability Flat conductors reduce crosstalk and inductance Creates a pure digital connection between HDMI-enabled HDTV display devices and HDMI-enabled digital video sources Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter Gold-plated connectors provide optimal signal transfer Premium double-shielded cable protects against outside noise (EMI/RFI) Impedance-matched twisted-pair construction reduces cross-talk and interference Bandwidth up to 18 Gbps - Full 1080p Resolution Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations Supports Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160

Tripp Lite's 3-ft Flat High Speed HDMI (High Definition Multimedia Interface) Gold Cable allows interconnection between digital display devices, such as DTV's (digital television), plasma displays, LCD TV's, and projectors, to Digital source devices, such as digital set-top boxes, Blu-Ray players, and AV receivers. Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter. Utilizing a flat design, each individual inner conductor is organized differently to reduce cross-talk between the wires, which produces a cleaner signal than round HDMI cables. Flat HDMI cables also fit closer to walls and better around bends and turns, as well as under carpeting.

Features

  • Flat design for better manageability
  • Flat conductors reduce crosstalk and inductance
  • Creates a pure digital connection between HDMI-enabled HDTV display devices and HDMI-enabled digital video sources
  • Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter
  • Gold-plated connectors provide optimal signal transfer
  • Premium double-shielded cable protects against outside noise (EMI/RFI)
  • Impedance-matched twisted-pair construction reduces cross-talk and interference
  • Bandwidth up to 18 Gbps - Full 1080p Resolution
  • Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations
  • Supports Ultra High Definition (UHD) 4Kx2K video resolutions up to 3840 x 2160
Supplier's Site
Video Cables (DVI, HDMI) - TL692-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
TL692-ND
Video Cables (DVI, HDMI) TL692-ND
Cable Assembly HDMI-A Male to HDMI-A Male 3.00' (914.40mm)

Cable Assembly HDMI-A Male to HDMI-A Male 3.00' (914.40mm)

Supplier's Site Datasheet
Audio/video Cable, Hdmi Plug, 3Ft, Black; Connector Type A Eaton Tripp Lite - 51P6719 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Hdmi Plug, 3Ft, Black; Connector Type A Eaton Tripp Lite
51P6719
Audio/video Cable, Hdmi Plug, 3Ft, Black; Connector Type A Eaton Tripp Lite 51P6719
AUDIO/VIDEO CABLE, HDMI PLUG, 3FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO/VIDEO CABLE, HDMI PLUG, 3FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P568-003-FL TL692-ND 51P6719
Product Name High Speed HDMI Flat Cable, Ultra HD 4K x 2K, Digital Video with Audio (M/M), Black, 3-ft. Video Cables (DVI, HDMI) Audio/video Cable, Hdmi Plug, 3Ft, Black; Connector Type A Eaton Tripp Lite
Application Audio; Video Video Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
17+17 Pos. Female DIL 28 AWG Cable Assembly, double-end shielded, Screw-Lok - G125-FC23469F1-XXXXF1 - Harwin Plc
Specs
Cable Shielding Braid
Gender Female-Female
Standards / Certifications RoHS
View Details
TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Pluggable I/O Cable Assemblies - 1-2231640-3 - TE Connectivity
Specs
Cable Length 42.65 ft (130 dm)
Standards / Certifications EU ELV Compliant with Exemptions
View Details